Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2 GB USB Type-A 2.0
- - Read speed: 24 MB/s Write speed: 7 MB/s
- - Black
Long product name Emtec M313 USB flash drive 2 GB USB Type-A 2.0 Black
:
USB key 'Panther 2Gb
The long product name of Emtec M313 USB flash drive 2 GB USB Type-A 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB key 'Panther 2Gb
More>>>
Short summary description Emtec M313 USB flash drive 2 GB USB Type-A 2.0 Black:
This short summary of the Emtec M313 USB flash drive 2 GB USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Emtec M313, 2 GB, USB Type-A, 2.0, 24 MB/s, Black
Long summary description Emtec M313 USB flash drive 2 GB USB Type-A 2.0 Black:
This is an auto-generated long summary of Emtec M313 USB flash drive 2 GB USB Type-A 2.0 Black based on the first three specs of the first five spec groups.
Emtec M313. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 24 MB/s, Write speed: 7 MB/s. Product colour: Black