Emporia logo

Emporia FLIP 5.59 cm (2.2") 85 g Champagne Senior phone

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61329
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Emporia FLIP 5.59 cm (2.2") 85 g Champagne Senior phone:

Emporia FLIP, Slate, Dual SIM, 5.59 cm (2.2"), 176 x 220 pixels, 1000 mAh, Champagne

Long summary description Emporia FLIP 5.59 cm (2.2") 85 g Champagne Senior phone:

Emporia FLIP. Form factor: Slate. SIM card capability: Dual SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 176 x 220 pixels, External display. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 360 h. Weight: 85 g. Product colour: Champagne

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.