Emporia logo

Emporia SMART 4 12.7 cm (5") Single SIM Android 10 4G USB Type-C 3 GB 32 GB 2500 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122171
Info modified on:
16 Jul 2024, 11:45:00
Short summary description Emporia SMART 4 12.7 cm (5") Single SIM Android 10 4G USB Type-C 3 GB 32 GB 2500 mAh Black:

Emporia SMART 4, 12.7 cm (5"), 3 GB, 32 GB, 13 MP, Android 10, Black

Long summary description Emporia SMART 4 12.7 cm (5") Single SIM Android 10 4G USB Type-C 3 GB 32 GB 2500 mAh Black:

Emporia SMART 4. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 960 pixels. Processor frequency: 1.5 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 10. Battery capacity: 2500 mAh. Product colour: Black. Weight: 155 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.