EMC Isilon NL400, NAS, Rack (4U), Intel® Xeon® E5 Family, E5-2407, 48 GB, DDR3
EMC Isilon NL400. Type: NAS. Chassis type: Rack (4U). Processor family: Intel® Xeon® E5 Family, Processor model: E5-2407, Processor frequency: 2.2 GHz. Internal memory: 48 GB, Internal memory type: DDR3. Total installed storage capacity: 92.4 TB, Installed storage drive type: HDD+SSD. Operating system installed: Isilon OneFS