Elro RM400 Gas alarm, Butane, Methane, Propane, 85 dB, CE, White, 12 V, Alkaline
Elro RM400 Gas alarm. Detected gas types: Butane, Methane, Propane, Alarm decibels: 85 dB, Certification: CE. Product colour: White. AC input voltage: 12 V, Battery technology: Alkaline, Power consumption: 200 mA