location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elite Screens AcousticPro 1080P3 Front Indoor White Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elite Screens Check ‘Elite Screens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcousticPro 1080P3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZR92WH1-A4K
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elite Screens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Elite Screens AcousticPro 1080P3 Front Indoor White Matte
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Acoustically Transparent Matte White (angular tight weave)
  • - Gain: 1.0
  • - Superb off-axis luminance
  • - Designed for 1080P (1920x1080) projector resolutions
  • - Detachable black backing eliminates backlighting artifacts from light bleed-through (only available on Sable Frame and ezFrame Series products)
  • - Mean attenuation of -3.09 dB
  • - Compatible with today’s 1080P/4K UHD Projectors
Long product name Elite Screens AcousticPro 1080P3 Front Indoor White Matte :
The long product name of Elite Screens AcousticPro 1080P3 Front Indoor White Matte. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcousticPro, 202x115, for ER/R92WH1
More>>>
Short summary description Elite Screens AcousticPro 1080P3 Front Indoor White Matte:
This short summary of the Elite Screens AcousticPro 1080P3 Front Indoor White Matte data-sheet is auto-generated and uses the product title and the first six key specs.

Elite Screens AcousticPro 1080P3, Front, Fixed frame projection screen, Indoor, 2.34 m (92"), White, Matte

Long summary description Elite Screens AcousticPro 1080P3 Front Indoor White Matte:
This is an auto-generated long summary of Elite Screens AcousticPro 1080P3 Front Indoor White Matte based on the first three specs of the first five spec groups.

Elite Screens AcousticPro 1080P3. Projection type: Front, Proper use: Fixed frame projection screen, Placement supported: Indoor. Width: 2020 mm, Length: 1150 mm