Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EN13600AW fridge-freezer Freestanding 337 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN13600AW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN13600AW
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543250578
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4030
This statistic is based on the 96839 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EN13600AW fridge-freezer Freestanding 337 L White:
This short summary of the Electrolux EN13600AW fridge-freezer Freestanding 337 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EN13600AW, 337 L, SN-T, 40 dB, 4 kg/24h, Fresh zone compartment, White

Long summary description Electrolux EN13600AW fridge-freezer Freestanding 337 L White:
This is an auto-generated long summary of Electrolux EN13600AW fridge-freezer Freestanding 337 L White based on the first three specs of the first five spec groups.

Electrolux EN13600AW. Total net capacity: 337 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 245 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 92 L, Freezing capacity: 4 kg/24h. Fresh zone compartment. Annual energy consumption: 314 kWh. Product colour: White