Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux Frost Free Freezer ECS3070 Freestanding Chest White 300 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Frost Free Freezer ECS3070
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECS3070
Category
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byElectrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5775
This statistic is based on the 94222 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92080 free Open Icecat users.
Info modified on: 23 Oct 2019 14:52:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux Frost Free Freezer ECS3070 Freestanding Chest White 300 L:
This short summary of the Electrolux Frost Free Freezer ECS3070 Freestanding Chest White 300 L data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux Frost Free Freezer ECS3070, Chest, 300 L, 17 kg/24h, 47 dB, White

Long summary description Electrolux Frost Free Freezer ECS3070 Freestanding Chest White 300 L:
This is an auto-generated long summary of Electrolux Frost Free Freezer ECS3070 Freestanding Chest White 300 L based on the first three specs of the first five spec groups.

Electrolux Frost Free Freezer ECS3070. Type: Chest. Freezer net capacity: 300 L, Freezing capacity: 17 kg/24h, Storage time during power failure: 52 h, Noise level: 47 dB. Annual energy consumption: 350 kWh. Product colour: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Electrolux

Electrolux Frost Free Freezer ECS2370 Freestanding Chest White 230 L
(show image)
ECS2370 Frost Free Freezer ECS2370 0,00
(excl. VAT)
0 (incl. VAT)