Electrolux logo

Electrolux Serie 700 ESF9516LOW Freestanding 14 place settings D

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2454
Info modified on:
27 May 2024, 15:43:14
Short summary description Electrolux Serie 700 ESF9516LOW Freestanding 14 place settings D:

Electrolux Serie 700 ESF9516LOW, Freestanding, Full size (60 cm), White, 1.5 m, 1.5 m, 1.5 m

Long summary description Electrolux Serie 700 ESF9516LOW Freestanding 14 place settings D:

Electrolux Serie 700 ESF9516LOW. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: D, Water consumption per cycle: 10.5 L, Energy consumption per 100 cycles: 85 kWh. Width: 600 mm, Depth: 625 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.