EIZO logo

EIZO 19IN 25MM 1152X900 monitor CRT 1600 x 1200 pixels 48.3 cm (19")

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68940
Info modified on:
04 Apr 2019, 03:56:12
Short summary description EIZO 19IN 25MM 1152X900 monitor CRT 1600 x 1200 pixels 48.3 cm (19"):

EIZO 19IN 25MM 1152X900, 48.3 cm (19"), Display / CRT conventional - desktop, 1600 x 1200 pixels, 27.1 cm, 36.2 cm, 45.2 cm

Long summary description EIZO 19IN 25MM 1152X900 monitor CRT 1600 x 1200 pixels 48.3 cm (19"):

EIZO 19IN 25MM 1152X900. Display diagonal: 48.3 cm (19"), Type: Display / CRT conventional - desktop, Display resolution: 1600 x 1200 pixels. Certification: TCO99, TUV ECO Circle 2000, TUV/GS, c-Tick, CE, CB, UL 1950, CSA C22.2 No.950, FCC-B, Canadian.... Dimensions (WxDxH): 452 x 478 x 455 mm, Weight: 27.5 kg. Surface treatment: Super ErgoCoat. I/O ports: D-Sub 15-pin, 5 x BNC (switchable), USB 1.1: 1 x upstream, 4x downstream ports

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.