EIZO logo

EIZO SX2462W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23322
Info modified on:
30 Dec 2024, 17:24:07
Short summary description EIZO SX2462W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black:

EIZO SX2462W, 61.2 cm (24.1"), 1920 x 1200 pixels, 5 ms, Black

Long summary description EIZO SX2462W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black:

EIZO SX2462W. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.