Bullet Points EIZO FlexScanSX2461W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 61.2 cm (24.1")
- - 1920 x 1200 pixels
- - 16 ms 300 cd/m² 850:1
- - 110 W
Long product name EIZO FlexScanSX2461W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black
:
The long product name of EIZO FlexScanSX2461W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
FlexScan SX2461W
More>>>
EIZO FlexScanSX2461W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black:
The official description of EIZO FlexScanSX2461W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Features
- 1920 × 1200 native resolution
- 850:1 contrast ratio
- 300 cd/m2 brightness
- 178° viewing angles
- Digital/analog inputs
- Wide Color Gamut
- 12-Bit Gamma, 16-Bit Internal Processing
- Brightness and Color Uniformity with DUE
- New BrightRegulator
- Developed for Color Universal Design
- Zoner Photo Studio 9 Bundled
- Detailed Color Control
- Fine Contrast
- USB 2.0 Hub
- Free Mount Capability
- Brightness Stabilization Function
- Customer Assurance
Short summary description EIZO FlexScanSX2461W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black:
This short summary of the EIZO FlexScanSX2461W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
EIZO FlexScanSX2461W, 61.2 cm (24.1"), 1920 x 1200 pixels, 16 ms, Black
Long summary description EIZO FlexScanSX2461W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black:
This is an auto-generated long summary of EIZO FlexScanSX2461W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.
EIZO FlexScanSX2461W. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, Response time: 16 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black