EIZO logo

EIZO FlexScan S2433W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116049
Info modified on:
31 May 2024, 09:34:48
Short summary description EIZO FlexScan S2433W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Grey:

EIZO FlexScan S2433W, 61.2 cm (24.1"), 1920 x 1200 pixels, LCD, 6 ms, Grey

Long summary description EIZO FlexScan S2433W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Grey:

EIZO FlexScan S2433W. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.