EIZO logo

EIZO FlexScan S2402W computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85287
Info modified on:
30 Dec 2024, 17:24:07
Short summary description EIZO FlexScan S2402W computer monitor 61 cm (24") 1920 x 1200 pixels Black:

EIZO FlexScan S2402W, 61 cm (24"), 1920 x 1200 pixels, LCD, 5 ms, Black

Long summary description EIZO FlexScan S2402W computer monitor 61 cm (24") 1920 x 1200 pixels Black:

EIZO FlexScan S2402W. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.