EIZO logo

EIZO FlexScan S2243W computer monitor 55.9 cm (22") 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105249
Info modified on:
30 Dec 2024, 17:24:05
Short summary description EIZO FlexScan S2243W computer monitor 55.9 cm (22") 1920 x 1200 pixels Full HD Black:

EIZO FlexScan S2243W, 55.9 cm (22"), 1920 x 1200 pixels, Full HD, 6 ms, Black

Long summary description EIZO FlexScan S2243W computer monitor 55.9 cm (22") 1920 x 1200 pixels Full HD Black:

EIZO FlexScan S2243W. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.