location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO 22 inch Widescreen LCD-monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22 inch Widescreen LCD-monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2231WE-GY
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO 22 inch Widescreen LCD-monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels 16:10
  • - 8 ms 250 cd/m² 1500:1
  • - 38 W
More>>>
Short summary description EIZO 22 inch Widescreen LCD-monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey:
This short summary of the EIZO 22 inch Widescreen LCD-monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO 22 inch Widescreen LCD-monitor, 55.9 cm (22"), 1680 x 1050 pixels, 8 ms, Grey

Long summary description EIZO 22 inch Widescreen LCD-monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey:
This is an auto-generated long summary of EIZO 22 inch Widescreen LCD-monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey based on the first three specs of the first five spec groups.

EIZO 22 inch Widescreen LCD-monitor. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Grey

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.282 x 0.282 mm
Horizontal scan range
24 - 82 kHz
Vertical scan range
49 - 86 Hz
Viewable size diagonal
55.8 cm
Digital horizontal frequency
31 - 65 kHz
Digital vertical frequency
59 - 61 Hz
Design
Product colour *
Grey
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-I ports quantity
1
Ergonomics
Height adjustment
17 cm
Plug and Play
Yes
Power
Power consumption (typical) *
38 W
Power consumption (off)
1 W
Weight & dimensions
Width (with stand)
507 mm
Depth (with stand)
296 mm
Height (with stand)
517 mm
Width (without stand)
507 mm
Depth (without stand)
296 mm
Height (without stand)
352 mm
Weight (without stand)
13.1 kg
Other features
Display viewable area (HxV)
474 x 296 mm
Video Dot Rate
150 MHz
Power management
VESA DPMS, DVI-DMPM
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 16:01:51
Uk has collected 6 expert reviews for EIZO 22 inch Widescreen LCD-monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-12-29 17:27:00
The 22in widescreen Eizo Flexscan S2231W - a brand favoured by imaging professionals and graphic designers - is the most expensive screen weve looked at of late. Its also the heaviest, weighing in at a monstrous 11.2kg. The Eizo Flexscan S2231W ce...
Bottom line For those who work rather than play with images, the Eizo Flexscan S2231W comes up trumps. And for the semi-professional market, its actually one of the more affordable options. Gavin Stoker...
80%
goodgearguide.com.au
Updated:
2016-12-29 17:27:00
Vibrant colours and immaculate details are displayed by this Eizo FlexScan monitor, which make it a joy to use. However, you will have to fork out a fair bit of cash to procure it.
Good Beautiful colours, rich black level, no backlight seepage, excellent luminance...
Bad Youve got to pay a high price if you want the best quality The Final Word Vibrant colours and immaculate details are displayed by this Eizo FlexScan monitor, which make it a joy to use. However, you will have to fork out a fair bit of cash to procure it.
Bottom line Vibrant colours and immaculate details are displayed by this Eizo FlexScan monitor, which make it a joy to use. However, you will have to fork out a fair bit of cash to procure it.
95%
techworld.com
Updated:
2016-12-29 17:27:00
The 22in widescreen Eizo Flexscan S2231W - a brand favoured by imaging professionals and graphic designers - is the most expensive screen we've looked at of late. It's also the heaviest, weighing in at a monstrous 11.2kg.The Eizo Flexscan S2231W certa...
Bottom line For those who work rather than play with images, the Eizo Flexscan S2231W comes up trumps. And for the semi-professional market, it's actually one of the more affordable options...
0%