EIZO logo

EIZO 22 inch Widescreen LCD-monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21378
Info modified on:
30 Dec 2024, 17:24:05
Short summary description EIZO 22 inch Widescreen LCD-monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

EIZO 22 inch Widescreen LCD-monitor, 55.9 cm (22"), 1680 x 1050 pixels, 8 ms, Black

Long summary description EIZO 22 inch Widescreen LCD-monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

EIZO 22 inch Widescreen LCD-monitor. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.