EIZO logo

EIZO S2202W computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101945
Info modified on:
21 Oct 2022, 10:14:32
Short summary description EIZO S2202W computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey:

EIZO S2202W, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Grey

Long summary description EIZO S2202W computer monitor 55.9 cm (22") 1680 x 1050 pixels Grey:

EIZO S2202W. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.