EIZO logo

EIZO FlexScan 20.1" LCD computer monitor 51 cm (20.1") 1600 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77363
Info modified on:
30 Dec 2024, 17:24:07
Short summary description EIZO FlexScan 20.1" LCD computer monitor 51 cm (20.1") 1600 x 1200 pixels Black:

EIZO FlexScan 20.1" LCD, 51 cm (20.1"), 1600 x 1200 pixels, 8 ms, Black

Long summary description EIZO FlexScan 20.1" LCD computer monitor 51 cm (20.1") 1600 x 1200 pixels Black:

EIZO FlexScan 20.1" LCD. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.