location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO 19 inch LCD-monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19 inch LCD-monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S1932SE-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0690592021080 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO 19 inch LCD-monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 8 ms 250 cd/m² 1000:1
  • - 24 W
Long product name EIZO 19 inch LCD-monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Black :
The long product name of EIZO 19 inch LCD-monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S1932SE-BK - 8 ms, 250 cd/m², 2500:1, 19"
More>>>
EIZO 19 inch LCD-monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
The official description of EIZO 19 inch LCD-monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2500:1 Dynamic Contrast with ContrastEnhancer
EIZOs ContrastEnhancer adjusts in real time the brightness, gain, and gamma for images that are too light or too dark to their ideal levels. With moving images it produces a dynamic contrast ratio of 2500:1, resulting in deep blacks and more lifelike images.


Images in Overdrive with No Delay
An overdrive circuit reduces midtone response time to 8 ms and helps prevent ghosting during moving picture playback. This circuit has minimal effect on “input lag” or the difference between the time a signal is inputted into the monitor and then shown on screen. Gamers can rest assured that their movements and those of their opponent are virtually synchronous with what they see on the screen.

New and Improved BrightRegulator
EIZO’s BrightRegulator function, which optimizes the screen brightness in accordance with the ambient light, has been improved with the FlexScan S1932 for even better performance. Whereas BrightRegulator previously used one user-determined reference point for adjusting brightness, it now uses two; one for bright and one for dark ambient luminance. This allows the monitor to more accurately achieve the desired brightness in both brightly and dimly lit rooms.

Built-In Speakers
Dual 0.5 watt speakers are hidden away at the bottom of the bezel so as not to increase bezel size. If more volume is needed, the optional i-Sound L3 speaker unit (0.9 watts) is also available.

Choice of Three Stands
Stand Images (Height adjustable stand, ArcSwing stand, EzUp stand)
Height adjustable stand

EzUp stand
Height adjustable, ArcSwing 2, and EzUp stands are available – just choose the one that suits your needs. The height adjustable stand provides 100 mm of vertical adjustment, 70° swivel and 30° tilt, and portrait mode display. The ArcSwing 2 stand provides 104 mm height adjustment, 60° tilt and 344° swivel. The EzUp stand is the most flexible of the three with 170 mm height adjustment, 25° tilt, 344° swivel, and portrait mode display.

New OSD Menu
The FlexScan S1932 utilizes a new, intuitive OSD menu. The OSD items are divided into stages and icons are positioned directly above buttons for easy identification.

Fine Contrast
Five specialized image adjustment modes for office applications are available in the OSD menu: Text mode for word processing and spreadsheet applications; Picture mode for graphics applications; sRGB mode for web browsers or color matching with devices that have an equivalent mode; Movie mode for media player software; and for the first time a CAD mode with virtually eliminates image retention with 3D CAD.

Digital and Analog Input Terminals
DVI-D and D-Sub mini 15-pin input terminals allow the monitors to accept both digital and analog inputs. If both types are connected, you can switch between them via a front panel button.

10-Bit Gamma Correction
This technology ensures smooth, accurate color tones by converting the 8-bit PC data to 10-bit, assigning the ideal gamma values then returning the data to 8-bit format for display.

Brightness Stabilization Function
A drift correction sensor quickly stabilizes the brightness level after startup or coming out of power saving mode. It also detects and automatically compensates for brightness changes caused by surrounding temperatures and the passage of time.

Product Information Display
The product name, serial number, and total usage time can all be confirmed in the on-screen display menu.

Free Mount Capability
Panel can be removed from its stand and can be mounted on VESA-compliant arms or stands.

Customer Assurance
A five-year warranty offers a long service life, and compliance with leading industry standards such as TCO’03 and TUV Ergonomics ensures a better working environment. The EIZO Eco Products 2006 label indicates these products meet strict internal requirements for design, manufacturing, packaging, and usage, including the introduction of lead-free solder and chrome-free steel plates.

Short summary description EIZO 19 inch LCD-monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This short summary of the EIZO 19 inch LCD-monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO 19 inch LCD-monitor, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Black

Long summary description EIZO 19 inch LCD-monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This is an auto-generated long summary of EIZO 19 inch LCD-monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

EIZO 19 inch LCD-monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
24.8 - 80 kHz
Vertical scan range
50 - 75 Hz
Viewable size diagonal
48.1 cm
Digital horizontal frequency
31 - 64 kHz
Digital vertical frequency
59 - 61 Hz
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Height adjustment
15.9 cm
Swivel angle range
172 - 172°
Tilt angle range
25 - 0°
Plug and Play
Yes
Power
Power consumption (typical) *
24 W
Power consumption (off)
0.7 W
Weight & dimensions
Weight (with stand)
8.8 kg
Width (without stand)
405 mm
Depth (without stand)
62 mm
Height (without stand)
334 mm
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
Display viewable area (HxV)
376 x 301 mm
Video in
RGB, DVI (TMDS)
Video Dot Rate
135 MHz
Power management
VESA DPMS, DVI-DMPM
Certification
CE, TÜV GS, ISO 13406-2, TCO03