EIZO logo

EIZO FlexScan 17" LCD monitor, black computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25695
Info modified on:
22 Aug 2022, 16:25:32
Short summary description EIZO FlexScan 17" LCD monitor, black computer monitor 43.2 cm (17") 1280 x 1024 pixels:

EIZO FlexScan 17" LCD monitor, black, 43.2 cm (17"), 1280 x 1024 pixels, 16 ms, Black

Long summary description EIZO FlexScan 17" LCD monitor, black computer monitor 43.2 cm (17") 1280 x 1024 pixels:

EIZO FlexScan 17" LCD monitor, black. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 16 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.