EIZO logo

EIZO RadiForce RX660 LED display 76.2 cm (30") 3280 x 2048 pixels WQSXGA Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74405
Info modified on:
30 Dec 2024, 17:23:41
Short summary description EIZO RadiForce RX660 LED display 76.2 cm (30") 3280 x 2048 pixels WQSXGA Black, White:

EIZO RadiForce RX660, 76.2 cm (30"), 3280 x 2048 pixels, WQSXGA, LED, 25 ms, Black, White

Long summary description EIZO RadiForce RX660 LED display 76.2 cm (30") 3280 x 2048 pixels WQSXGA Black, White:

EIZO RadiForce RX660. Display diagonal: 76.2 cm (30"), Display resolution: 3280 x 2048 pixels, HD type: WQSXGA, Display technology: LED, Response time: 25 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.