EIZO RX440-BK, 75.7 cm (29.8"), 2560 x 1600 pixels, Quad HD, LED, 20 ms, Black
EIZO RX440-BK. Display diagonal: 75.7 cm (29.8"), Display resolution: 2560 x 1600 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 20 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. USB hub version: 2.0. VESA mounting. Product colour: Black