EIZO logo

EIZO MX241W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39896
Info modified on:
22 Aug 2022, 16:26:49
Long product name EIZO MX241W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black:

RadiForce MX241W

EIZO MX241W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black:

Calibration compliant with the DICOM Part 14 standard. Superior cost performance monitor featuring widescreen format with 16:10 aspect ratio gives you more horizontal space.

To ensure the most accurate and consistent shadings possible, EIZO carefully measures and sets every grayscale tones on the production line to produce a monitor compliant with DICOM Part 14.

The widescreen 16:10 aspect ratio provides significantly more horizontal space than the 4:3 or 5:4 aspect ratios of conventional square monitors. The screen is wide enough so that you can keep tool palettes open without covering the window you're working on.

Each RGB color is supported with a 10-bit input compatibility that displays more than 1 billion colors, providing highly-crisp resolution for 3D color rendering and image fusion.

The Digital Uniformity Equalizer (DUE) function provides optimum backlight luminance uniformity which is difficult to attain due to the characteristics of LCD monitors, especially with larger screen size.

At startup or upon wakeup, the EIZO patented drift correction function quickly stabilizes the brightness level. In addition, a sensor measures the backlight brightness and compensates for brightness fluctuations caused by the ambient temperature and the passage of time.

When the self-diagnosis function with the bundled RadiCS LE quality control software detects a change in luminance, a warning icon appears on the desktop taskbar enabling prompt detection and correction. Furthermore, the self-calibration function performs simplified calibration compliant with the DICOM Part 14 standard to correct the grayscale tones and brightness of the monitor. This reduces the time spent administering to the monitor.

Selectable with the front panel buttons, the CAL Switch function allows for various calibration modes of different modalities such as CR, CT, and endoscope images. Furthermore, auto mode settings can be made with the Auto CAL Switch function.

Short summary description EIZO MX241W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black:

EIZO MX241W, 61.2 cm (24.1"), 1920 x 1200 pixels, 5 ms, Black

Long summary description EIZO MX241W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black:

EIZO MX241W. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.