EIZO logo

EIZO MX215 LED display 54.1 cm (21.3") 1200 x 1600 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50829
Info modified on:
21 Oct 2022, 10:32:10
Short summary description EIZO MX215 LED display 54.1 cm (21.3") 1200 x 1600 pixels Black:

EIZO MX215, 54.1 cm (21.3"), 1200 x 1600 pixels, LED, LED, 20 ms, Black

Long summary description EIZO MX215 LED display 54.1 cm (21.3") 1200 x 1600 pixels Black:

EIZO MX215. Display diagonal: 54.1 cm (21.3"), Display resolution: 1200 x 1600 pixels, Display technology: LED. Display: LED. Response time: 20 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.