EIZO logo

EIZO MX215 computer monitor 54.1 cm (21.3") 1200 x 1600 pixels LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95637
Info modified on:
22 Aug 2022, 16:25:58
Short summary description EIZO MX215 computer monitor 54.1 cm (21.3") 1200 x 1600 pixels LCD Black:

EIZO MX215, 54.1 cm (21.3"), 1200 x 1600 pixels, LCD, LCD, 20 ms, Black

Long summary description EIZO MX215 computer monitor 54.1 cm (21.3") 1200 x 1600 pixels LCD Black:

EIZO MX215. Display diagonal: 54.1 cm (21.3"), Display resolution: 1200 x 1600 pixels, Display technology: LCD. Display: LCD. Response time: 20 ms, Native aspect ratio: 3:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.