EIZO logo

EIZO RadiForce MX210 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87576
Info modified on:
30 Dec 2024, 17:24:07
Short summary description EIZO RadiForce MX210 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black:

EIZO RadiForce MX210, 54.1 cm (21.3"), 1600 x 1200 pixels, 8 ms, Black

Long summary description EIZO RadiForce MX210 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black:

EIZO RadiForce MX210. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.