EIZO logo

EIZO MED-XN51LP graphics card NVIDIA Quadro P1000 4 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52462
Info modified on:
03 Aug 2022, 07:41:09
Short summary description EIZO MED-XN51LP graphics card NVIDIA Quadro P1000 4 GB GDDR5:

EIZO MED-XN51LP, Quadro P1000, 4 GB, GDDR5, 128 bit, 1253 MHz, PCI Express x16 3.0

Long summary description EIZO MED-XN51LP graphics card NVIDIA Quadro P1000 4 GB GDDR5:

EIZO MED-XN51LP. Graphics processor family: NVIDIA, Graphics processor: Quadro P1000, Processor frequency: 1266 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1253 MHz. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.