EIZO 20IN ANA DIG 500:1, 51 cm (20.1"), 1600 x 1200 pixels, LCD, 20 ms
EIZO 20IN ANA DIG 500:1. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 20 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°