Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO L768 19IN ANA DIG 1000:1 48.3 cm (19") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L768 19IN ANA DIG 1000:1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L768
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20804
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name EIZO L768 19IN ANA DIG 1000:1 48.3 cm (19") 1280 x 1024 pixels :
The short editorial description of EIZO L768 19IN ANA DIG 1000:1 48.3 cm (19") 1280 x 1024 pixels

L768 19IN ANA DIG 1000:1 250CD QM 178 178 25MS IN (NMS)
More>>>
EIZO L768 19IN ANA DIG 1000:1 48.3 cm (19") 1280 x 1024 pixels:
The official marketing text of EIZO L768 19IN ANA DIG 1000:1 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer

This 19" monitor offers much to appeal to corporate users, including Fine Contrast modes, versatile DesktopViewer software, ultra-thin bezels and a height-adjustable stand.
• 1280 x 1024 native resolution
• 1000:1 contrast ratio
• 250 cd/m2 brightness
• 178° viewing angles
• Digital/analog inputs.
Slim and Convenient
The bezels on this stylish monitor are extremely thin: a mere 15 mm top and bottom and 13 mm on the sides. This not only saves space on crowded desktops, it provides a near-seamless view in multi-panel configurations. And with its 100 mm height-adjustable stand, 90° pivot, and tilt/swivel capabilities, getting the best viewing position is easy.

Detailed Image Control
The high quality image reproduction of this monitor is complemented by extensive color control features. Color temperature can be adjusted in 500 K increments from 4,000 to 10,000 K (including 9,300 K). Independent control of hue, saturation and gain are also provided for achieving maximum color performance.

Fine Contrast
A one-touch button on the front panel accesses five specialized image adjustment modes: Text, Picture, Movie, Custom and sRGB, each with its own settings for parameters such as color temperature, brightness and saturation.
DesktopViewer/PRINT Image Matching II and Exif 2.2
This EIZO-designed utility can display a JPG, BMP or TIFF image, or any selected part of the screen, in an overlay window to the monitor's maximum brightness, as well as enlarge or reduce it and freely alter its brightness, contrast, saturation, hue and gamma values. It also supports P.I.M.II and Exif 2.2 digital file standards.

Short summary description EIZO L768 19IN ANA DIG 1000:1 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the EIZO L768 19IN ANA DIG 1000:1 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO L768 19IN ANA DIG 1000:1, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 25 ms

Long summary description EIZO L768 19IN ANA DIG 1000:1 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of EIZO L768 19IN ANA DIG 1000:1 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

EIZO L768 19IN ANA DIG 1000:1. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Display number of colours *
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294 x 0.294 mm
Horizontal scan range
24.8 - 80 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
37.6 cm
Viewable size, vertical
30.1 cm
Digital horizontal frequency
31 - 64 kHz
Digital vertical frequency
59 - 61 Hz
Design
Certification
TCO'03/TCO'99, TÜV/Ergonomics (ISO 13406-2), TÜV/GS, c-Tick, CE, CB, UL (cTÜVus), CSA (cTÜVus), FCC-B, Canadian ICES-003-B, TÜV/S, VCCI-B, EPA ENERGY STAR, EIZO Eco Products 2004
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Thin Client
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.135 GHz
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
40 W
Power management
VESA DPMS (Analog) / DVI DMPM (Digital)
Weight & dimensions
Width *
The measurement or extent of something from side to side.
404 mm
Depth *
The distance from the front to the back of something.
60 mm
Height *
The measurement of the product from head to foot or from base to top.
333 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.8 kg
Width (with stand)
404 mm
Depth (with stand)
205 mm
Height (with stand)
406 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power requirements
AC 100 - 120V, 200 - 240V: 50 / 60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:08:36
Uk has collected 3 expert reviews for EIZO L768 19IN ANA DIG 1000:1 48.3 cm (19") 1280 x 1024 pixels and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:08:36
Nl heeft 3 proffesionele recensies verzameld voor EIZO L768 19IN ANA DIG 1000:1 48,3 cm (19") 1280 x 1024 Pixels. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:08:35
Fr a recueilli 3 avis d’experts pour EIZO L768 19IN ANA DIG 1000:1 48,3 cm (19") 1280 x 1024 pixels et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:08:29
De hat 3 Expertenmeinungen über EIZO L768 19IN ANA DIG 1000:1 48,3 cm (19 Zoll) 1280 x 1024 Pixel eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:08:28
Testseek ha raccolto 3 recensioni da parte di esperti per EIZO L768 19IN ANA DIG 1000:1 48,3 cm (19") 1280 x 1024 Pixel e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:08:29
Es ha coleccionado 3 opiniones de expertos para EIZO L768 19IN ANA DIG 1000:1 48,3 cm (19") 1280 x 1024 Pixeles y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:08:36
Dk har samlet 3 ekspertanmeldelser for EIZO L768 19IN ANA DIG 1000:1 48,3 cm (19") 1280 x 1024 pixel og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:08:34
Testseek получил 3 экспертных оценок для EIZO L768 19IN ANA DIG 1000:1 48,3 см (19") 1280 x 1024 пикселей, средний экспертный рейтинг составляет 77 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:08:35
Se har samlat in 3 experttester för EIZO L768 19IN ANA DIG 1000:1 48,3 cm (19") 1280 x 1024 pixlar och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:08:36
Testseek har samlet 3 ekspertomtaler for EIZO L768 19IN ANA DIG 1000:1 48,3 cm (19") 1280 x 1024 piksler og gjennomsnittlig rating fra ekspertene er 77 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
77%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2013-11-20 11:08:23
Advanced screen settings and five fine-contrast modes make this a display for the demanding user--but the price is high.
Good Advanced features, many adjustments...
Bad Priced for professionals...
Bottom line Advanced settings and features mark this pricey monitor as a professional tool.
77%
smartson.se
Updated:
2013-11-20 11:08:28
Betraktningsvinkeln, kontrasten, skärmkvaliteten, flexibiliteten, listan på vad testarna tycker är positivt med Eizo L768 kan göras lång.
0%
tek.no
Updated:
2013-11-20 11:08:28
Eizo er kanskje den sterkeste skjermprodusenten innen det statiske bildet. Skjermene har alle god geometri i bildet, samt at fargene er imponerende. I tillegg byr denne produsenten på en rekke finesser og detaljer som andre ennå bare har på tegnebordet...
Good DVItilkobling, Meget bra innstillingsmuligheter, Bra bilde, Farger, USB justeringsmuligheter...
Bad Litt etterslep i spill, men det har de fleste 19” på markedet i dag...
Bottom line Eizo har nok en gang kommet med en særdeles kraftig skjerm. Selv om dette er en skjerm som tilhører Eizo’s ”low-end” modeller slår den knockout på andre produsenters ”high-end” modeller. Kort sagt regner vi Eizo for å være en...
0%
Show all
Customer service details