EIZO logo

EIZO L695-K 18IN ANA. DIG. computer monitor 46 cm (18.1") 1280 x 1024 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21149
Info modified on:
22 Aug 2022, 16:24:47
Short summary description EIZO L695-K 18IN ANA. DIG. computer monitor 46 cm (18.1") 1280 x 1024 pixels:

EIZO L695-K 18IN ANA. DIG., 46 cm (18.1"), 1280 x 1024 pixels, LCD, 40 ms

Long summary description EIZO L695-K 18IN ANA. DIG. computer monitor 46 cm (18.1") 1280 x 1024 pixels:

EIZO L695-K 18IN ANA. DIG.. Display diagonal: 46 cm (18.1"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 40 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.