EIZO logo

EIZO FlexScan L568 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112963
Info modified on:
30 Dec 2024, 17:23:39
Short summary description EIZO FlexScan L568 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

EIZO FlexScan L568, 43.2 cm (17"), 1280 x 1024 pixels, 25 ms, Silver

Long summary description EIZO FlexScan L568 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

EIZO FlexScan L568. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.