EIZO logo

EIZO 17IN L565-K ANA DIG 400:1 computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26796
Info modified on:
22 Aug 2022, 16:27:30
Short summary description EIZO 17IN L565-K ANA DIG 400:1 computer monitor 43.2 cm (17") 1280 x 1024 pixels:

EIZO 17IN L565-K ANA DIG 400:1, 43.2 cm (17"), 1280 x 1024 pixels, 40 ms

Long summary description EIZO 17IN L565-K ANA DIG 400:1 computer monitor 43.2 cm (17") 1280 x 1024 pixels:

EIZO 17IN L565-K ANA DIG 400:1. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 40 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.