EIZO logo

EIZO FlexScan EV3285-BK LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
365620
Info modified on:
25 Mar 2025, 18:24:05
Short summary description EIZO FlexScan EV3285-BK LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:

EIZO FlexScan EV3285-BK, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description EIZO FlexScan EV3285-BK LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:

EIZO FlexScan EV3285-BK. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.