EIZO logo

EIZO FlexScan EV3237 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145326
Info modified on:
30 Dec 2024, 17:23:58
Short summary description EIZO FlexScan EV3237 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black:

EIZO FlexScan EV3237, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description EIZO FlexScan EV3237 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black:

EIZO FlexScan EV3237. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.