EIZO logo

EIZO FlexScan EV2750 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
269495
Info modified on:
30 Dec 2024, 17:24:04
Short summary description EIZO FlexScan EV2750 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

EIZO FlexScan EV2750, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 5 ms, Black

Long summary description EIZO FlexScan EV2750 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

EIZO FlexScan EV2750. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.