EIZO logo

EIZO FlexScan EV2730Q-GY LED display 67.3 cm (26.5") 1920 x 1920 pixels Full HD Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83076
Info modified on:
30 Dec 2024, 17:23:42
Short summary description EIZO FlexScan EV2730Q-GY LED display 67.3 cm (26.5") 1920 x 1920 pixels Full HD Grey:

EIZO FlexScan EV2730Q-GY, 67.3 cm (26.5"), 1920 x 1920 pixels, Full HD, LED, 5 ms, Grey

Long summary description EIZO FlexScan EV2730Q-GY LED display 67.3 cm (26.5") 1920 x 1920 pixels Full HD Grey:

EIZO FlexScan EV2730Q-GY. Display diagonal: 67.3 cm (26.5"), Display resolution: 1920 x 1920 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. Height adjustment. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.