EIZO logo

EIZO FlexScan EV2730Q-BK LED display 67.3 cm (26.5") 1920 x 1920 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
247468
Info modified on:
30 Dec 2024, 17:23:42
Short summary description EIZO FlexScan EV2730Q-BK LED display 67.3 cm (26.5") 1920 x 1920 pixels Black:

EIZO FlexScan EV2730Q-BK, 67.3 cm (26.5"), 1920 x 1920 pixels, LED, LED, 5 ms, Black

Long summary description EIZO FlexScan EV2730Q-BK LED display 67.3 cm (26.5") 1920 x 1920 pixels Black:

EIZO FlexScan EV2730Q-BK. Display diagonal: 67.3 cm (26.5"), Display resolution: 1920 x 1920 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.