EIZO FlexScan EV2457-BK, 61.2 cm (24.1"), 1920 x 1200 pixels, WUXGA, LED, 5 ms, Black
EIZO FlexScan EV2457-BK. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black