EIZO logo

EIZO DVAC-01 power adapter/inverter Indoor Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39292
Info modified on:
09 May 2023, 16:55:58
Short summary description EIZO DVAC-01 power adapter/inverter Indoor Black:

EIZO DVAC-01, Server, Indoor, 12 V, 4.1 A, EIZO DuraVision DX0211-IP, Black

Long summary description EIZO DVAC-01 power adapter/inverter Indoor Black:

EIZO DVAC-01. Purpose: Server, Power supply type: Indoor, Output voltage: 12 V. Product colour: Black. Quantity per pack: 1 pc(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.