EIZO logo

EIZO CS240-BK computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61230
Info modified on:
30 Dec 2024, 17:23:51
Short summary description EIZO CS240-BK computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Full HD LED Black:

EIZO CS240-BK, 61.2 cm (24.1"), 1920 x 1200 pixels, Full HD, LED, 7.7 ms, Black

Long summary description EIZO CS240-BK computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Full HD LED Black:

EIZO CS240-BK. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7.7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.