location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO CG303W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG303W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG303W-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047036234 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO CG303W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphics design 75.7 cm (29.8")
  • - 2560 x 1600 pixels
  • - 12 ms 260 cd/m² 850:1
  • - 170 W
Long product name EIZO CG303W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black :
The long product name of EIZO CG303W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ColorEdge CG303W, 2560 × 1600, 850:1, 260 cd/m2
More>>>
EIZO CG303W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black:
The official description of EIZO CG303W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work in Comfort with 30" of Screen Space
The 30" screen with its native resolution of 2560 × 1600 gives you more than twice as many pixels to work with as a 20 or 21 inch monitor with a 1600 × 1200 resolution. Open up your image editing applications and work in comfort without having to worry about your windows and palettes overlapping.

Hardware Calibration for Better Color
CG303W ColorEdge monitors offer hardware calibration which means color settings are adjusted inside the monitor so there is no displayable loss of tonalities. This produces more predictable results and ensures color display is much more uniform between ColorEdge units.

Factory Adjustment of Gamma
To ensure that each ColorEdge monitor produces the most accurate and consistent color gradations possible, EIZO carefully measures and sets every shade of R, G, and B from 0 − 255 on the production line with the monitor's 12-bit Look-Up Table, to produce a monitor gamma value of 2.2. Should the user prefer a different value, ColorNavigator software can be used to set the gamma value from a range of 1.0 up to 2.6 in increments of 0.1.

Simple and Precise Calibration with ColorNavigator
ColorNavigation iconThe bundled ColorNavigator software makes calibration both simple and quick. Just input target values for brightness, white point, and gamma. ColorNavigator works with a wide range of measurement devices to directly utilize the monitor's look-up table and create an ICC profile within minutes. What's more, you can always download the latest version of ColorNavigator for free here on eizo.com.

Short summary description EIZO CG303W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black:
This short summary of the EIZO CG303W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO CG303W, 75.7 cm (29.8"), 2560 x 1600 pixels, 12 ms, Black

Long summary description EIZO CG303W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black:
This is an auto-generated long summary of EIZO CG303W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black based on the first three specs of the first five spec groups.

EIZO CG303W. Display diagonal: 75.7 cm (29.8"), Display resolution: 2560 x 1600 pixels, Response time: 12 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
75.7 cm (29.8")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
Display brightness (typical)
260 cd/m²
Response time
12 ms
Contrast ratio (typical) *
850:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2505 x 0.2505 mm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Graphics design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
DVI-D ports quantity
2
HDCP
Yes
Power
Power consumption (typical) *
170 W
Weight & dimensions
Width (with stand)
689 mm
Depth (with stand)
90 mm
Height (with stand)
450 mm
Width (without stand)
689 mm
Depth (without stand)
90 mm
Height (without stand)
450 mm
Weight (without stand)
11.1 kg
Other features
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 03:10:38
Uk has collected 5 expert reviews for EIZO CG303W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-31 03:10:38
Product Code: CG245W-BK-UK The Eizo ColorEdge CG303W is, quite possibly, the best monitor an artist or designer could hope for. It combines a superb 30in panel, incredibly accurate colour output, and well-conceived controls supported by great softwar...
Bottom line Slight 30-bit quibbles aside - the Eizo ColorEdge CG303W is an exceptional 30in monitor that's more than worth its high price. Neil Bennett, Digital Arts...
90%
digitalartsonline.co.uk
Updated:
2011-07-31 03:10:38
Eizo’s ColorEdge CG303W is, quite possibly, the best monitor an artist or designer could hope for. It combines a superb panel, incredibly accurate colour output, and well-conceived controls supported by great software. This 30-inch monitor has a high-q...
Good Very highquality and accurate colour output. Paper matching. Excellent software. Bundled hood.
Bad Pricey. Curious lack of DisplayPort for 30bit colour.
90%
goodgearguide.com.au
Updated:
2011-11-07 13:40:51
This 30in Eizo ColorEdge CG303W monitor has a high-quality IPS panel with a resolution of 2560x1600. While you can now get this resolution over 27-inches on Dell's UltraSharp U2711 (or Apple's 27-inch iMac), it feels more comfortable on the eyes over...
Good Very high-quality and accurate colour output, paper matching, excellent software, bundled hood.
Bad Pricey, curious lack of DisplayPort for 30-bit colour...
Bottom line Eizo's ColorEdge CG303W is, quite possibly, the best monitor an artist or designer could hope for. It combines a superb panel, incredibly accurate colour output, and well-conceived controls supported by great software...
90%
digitalartsonline.co.uk
Updated:
2013-05-19 17:11:34
Eizo’s ColorEdge CG303W is, quite possibly, the best monitor an artist or designer could hope for. It combines a superb panel, incredibly accurate colour output, and well-conceived controls supported by great software. This 30-inch monitor has a high-qua...
Good Very highquality and accurate colour output. Paper matching. Excellent software. Bundled hood...
Bad Pricey. Curious lack of DisplayPort for 30bit colour...
90%
Country Distributor
France 1 distributor(s)