EIZO logo

EIZO CG241W computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23898
Info modified on:
30 Dec 2024, 17:24:07
Short summary description EIZO CG241W computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:

EIZO CG241W, 61 cm (24"), 1920 x 1200 pixels, Full HD, LCD, 5 ms, Black

Long summary description EIZO CG241W computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:

EIZO CG241W. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.