EIZO logo

EIZO CG222W-BK computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63494
Info modified on:
30 Dec 2024, 17:24:07
Short summary description EIZO CG222W-BK computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

EIZO CG222W-BK, 55.9 cm (22"), 1680 x 1050 pixels, 8 ms, Black

Long summary description EIZO CG222W-BK computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

EIZO CG222W-BK. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.