EIZO logo

EIZO ColorEdge CG220 computer monitor 56.4 cm (22.2") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113006
Info modified on:
30 Dec 2024, 17:24:07
Short summary description EIZO ColorEdge CG220 computer monitor 56.4 cm (22.2") 1920 x 1200 pixels Black:

EIZO ColorEdge CG220, 56.4 cm (22.2"), 1920 x 1200 pixels, LCD, 17 ms, Black

Long summary description EIZO ColorEdge CG220 computer monitor 56.4 cm (22.2") 1920 x 1200 pixels Black:

EIZO ColorEdge CG220. Display diagonal: 56.4 cm (22.2"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 17 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.