EIZO logo

EIZO S1921 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87087
Info modified on:
21 Oct 2022, 10:14:32
Short summary description EIZO S1921 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:

EIZO S1921, 48.3 cm (19"), 1280 x 1024 pixels, 20 ms, Grey

Long summary description EIZO S1921 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:

EIZO S1921. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 20 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.