EIZO logo

EIZO ColorEdge CS2410-Photo LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21018
Info modified on:
25 Mar 2025, 18:28:22
Short summary description EIZO ColorEdge CS2410-Photo LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black:

EIZO ColorEdge CS2410-Photo, 61.2 cm (24.1"), 1920 x 1200 pixels, WUXGA, LED, 14 ms, Black

Long summary description EIZO ColorEdge CS2410-Photo LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black:

EIZO ColorEdge CS2410-Photo. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.