EIZO S2402W, 61 cm (24"), 1920 x 1200 pixels, 5 ms, Black
EIZO S2402W. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black