location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Edge-Core ES4649 Gigabit Switch Managed L3 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edge-Core Check ‘Edge-Core’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES4649 Gigabit Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES4649
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Edge-Core’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edge-Core: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Edge-Core ES4649 Gigabit Switch Managed L3 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 SNMP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 44 Console port: RS-232
  • - MAC address table: 16000 entries Switching capacity: 156 Gbit/s
  • - 1U
Warranty: Limited lifetime warranty
Long product name Edge-Core ES4649 Gigabit Switch Managed L3 1U Black :
The long product name of Edge-Core ES4649 Gigabit Switch Managed L3 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ES4649 L3 Gigabit Ethernet Stackable Switch
More>>>
Short summary description Edge-Core ES4649 Gigabit Switch Managed L3 1U Black:
This short summary of the Edge-Core ES4649 Gigabit Switch Managed L3 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Edge-Core ES4649 Gigabit Switch, Managed, L3, 1U

Long summary description Edge-Core ES4649 Gigabit Switch Managed L3 1U Black:
This is an auto-generated long summary of Edge-Core ES4649 Gigabit Switch Managed L3 1U Black based on the first three specs of the first five spec groups.

Edge-Core ES4649 Gigabit Switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 44, Console port: RS-232. MAC address table: 16000 entries, Switching capacity: 156 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1X, IEEE 802.3ad. Form factor: 1U