Ecovacs logo

Ecovacs DEEBOT R98 0.4 L Dust bag Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33075
Info modified on:
14 Mar 2024, 19:24:37
Short summary description Ecovacs DEEBOT R98 0.4 L Dust bag Black:

Ecovacs DEEBOT R98, Dust bag, Black, Round, 0.4 L, 69.5 dB, Lithium

Long summary description Ecovacs DEEBOT R98 0.4 L Dust bag Black:

Ecovacs DEEBOT R98. Dust container type: Dust bag, Product colour: Black, Shape: Round. Dust capacity (total): 0.4 L, Noise level: 69.5 dB. Battery technology: Lithium, Battery capacity: 2850 mAh, Runtime: 90 min. Diameter: 35.4 cm, Height: 102 mm, Weight: 7.5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.